Micron Technology, Inc. Memory MT44K32M18RB-093 IT:A

Description
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 10ns 168-BGA (13.5x13.5)
Request a Quote Datasheet
Description
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 10ns 168-BGA (13.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT44K32M18RB-093IT:A-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 10ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 10ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT44K32M18RB-093 IT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K32M18RB-093 IT:A
Integrated Circuits (ICs) - Memory - Memory MT44K32M18RB-093 IT:A
IC DRAM 576MBIT PAR 168BGA

IC DRAM 576MBIT PAR 168BGA

Supplier's Site
DRAM Memory IC 576Mbit Parallel 1.066 GHz 10 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 1.066 GHz 10 ns 168-BGA (13.5x13.5)

Buy Now Datasheet
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT44K32M18RB-093IT:A-ND MT44K32M18RB-093 IT:A MT44K32M18RB-093 IT:A MT44K32M18RB-093 IT:A
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 576000 kbits 576000 kbits 576000 kbits 576000 kbits
Package Type 168-TBGA BGA BGA; 168-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - A2C00045122 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details