Micron Technology, Inc. Memory - SDRAM - MT41J64M16JT-15E AIT:G MT41J64M16JT-15E AIT:G

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits Supplier Device Package: 96-FBGA (8x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 95°C Memory Format: DRAM Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: MT41J64M16 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits Supplier Device Package: 96-FBGA (8x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 95°C Memory Format: DRAM Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: MT41J64M16 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41J64M16JT-15E AIT:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J64M16JT-15E AIT:G
Memory - SDRAM - MT41J64M16JT-15E AIT:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits Supplier Device Package: 96-FBGA (8x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 95°C Memory Format: DRAM Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: MT41J64M16 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Categories: Integrated Circuits
Supplier Device Package: 96-FBGA (8x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 667MHz
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: MT41J64M16
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
Memory - MT41J64M16JT-15EAIT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 96-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J64M16JT-15E AIT:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J64M16JT-15E AIT:G
Memory IC and Storage Component 774-MT41J64M16JT-15E AIT:G
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41J64M16JT-15E AIT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J64M16JT-15E AIT:G can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96FBGA Product overview: MT41J64M16JT-15E AIT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J64M16JT-15E AIT:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 96-FBGA (8x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J64M16JT-15E AIT:G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT41J64M16JT-15E AIT:G
Integrated Circuits (ICs) - Memory - Memory MT41J64M16JT-15E AIT:G
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J64M16JT-15EAIT:G-ND 774-MT41J64M16JT-15E AIT:G MT41J64M16JT-15E AIT:G MT41J64M16JT-15E AIT:G MT41J64M16JT-15E AIT:G
Product Name Memory - SDRAM - MT41J64M16JT-15E AIT:G Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 96-TFBGA
Package Type 96-TFBGA BGA; Tray BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 736-DP8422V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers