Micron Technology, Inc. Memory - SDRAM - MT41K512M16HA-107 IT:A TR MT41K512M16HA-107 IT:A TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 8Gb (512M x 16) Access Time: 20ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (14x9) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 8Gb (512M x 16) Access Time: 20ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (14x9) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K512M16HA-107 IT:A TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K512M16HA-107 IT:A TR
Memory - SDRAM - MT41K512M16HA-107 IT:A TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: -40°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3L Operating Supply Voltage: 1.283 V ~ 1.45 V Memory Type: Volatile Memory Size: 8Gb (512M x 16) Access Time: 20ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 96-FBGA (14x9) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 95°C (TC)
Package: 96-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3L
Operating Supply Voltage: 1.283 V ~ 1.45 V
Memory Type: Volatile
Memory Size: 8Gb (512M x 16)
Access Time: 20ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 96-FBGA (14x9)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - MT41K512M16HA-107IT:ATR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-FBGA (9x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K512M16HA-107 IT:A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K512M16HA-107 IT:A TR
Memory IC and Storage Component 774-MT41K512M16HA-107 IT:A TR
IC DRAM 8GBIT PAR 96FBGA Product overview: MT41K512M16HA-107 IT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M16HA-10 7 IT:A TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 96FBGA Product overview: MT41K512M16HA-107 IT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M16HA-107 IT:A TR can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 8GBIT PARALLEL 96FBGA

IC DRAM 8GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-FBGA (9x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K512M16HA-107 IT:A TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K512M16HA-107 IT:A TR
Integrated Circuits (ICs) - Memory - Memory MT41K512M16HA-107 IT:A TR
IC DRAM 8GBIT PAR 96FBGA

IC DRAM 8GBIT PAR 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K512M16HA-107IT:ATR-ND 774-MT41K512M16HA-107 IT:A TR MT41K512M16HA-107 IT:A TR MT41K512M16HA-107 IT:A TR MT41K512M16HA-107 IT:A TR
Product Name Memory - SDRAM - MT41K512M16HA-107 IT:A TR Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.283 V ~ 1.45 V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details