Micron Technology, Inc. Memory IC and Storage Component MT42L128M32D2KL-3 IT:A

Description
IC DRAM 4GBIT PARALLEL 168FBGA Product overview: MT42L128M32D2KL-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M32D2KL- 3 IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PARALLEL 168FBGA Product overview: MT42L128M32D2KL-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M32D2KL- 3 IT:A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT42L128M32D2KL-3 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L128M32D2KL-3 IT:A
Memory IC and Storage Component 774-MT42L128M32D2KL-3 IT:A
IC DRAM 4GBIT PARALLEL 168FBGA Product overview: MT42L128M32D2KL-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M32D2KL- 3 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 168FBGA Product overview: MT42L128M32D2KL-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L128M32D2KL-3 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - MT42L128M32D2KL-3 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L128M32D2KL-3 IT:A
Memory - SDRAM - MT42L128M32D2KL-3 IT:A
Manufacturer: Micron Technology Inc. Operating Temperature Range: -25°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 333 MHz 168-FBGA (12x12) Package: Bulk Package: 168-WFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L128M32 Categories: Integrated Circuits (ICs) Case / Package: 168-FBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Operating Temperature Range: -25°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 333 MHz 168-FBGA (12x12)
Package: Bulk
Package: 168-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT42L128M32
Categories: Integrated Circuits (ICs)
Case / Package: 168-FBGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0036

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 168FBGA

IC DRAM 4GBIT PARALLEL 168FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L128M32D2KL-3 IT:A
Integrated Circuits (ICs) - Memory - Memory MT42L128M32D2KL-3 IT:A
IC DRAM 4GBIT PARALLEL 168FBGA

IC DRAM 4GBIT PARALLEL 168FBGA

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 168-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 168-FBGA (12x12)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L128M32D2KL-3 IT:A MT42L128M32D2KL-3 IT:A MT42L128M32D2KL-3 IT:A MT42L128M32D2KL-3 IT:A
Product Name Memory IC and Storage Component Memory - SDRAM - MT42L128M32D2KL-3 IT:A Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type BGA; Bulk BGA; 168-FBGA (12x12) BGA BGA; 168-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memories - PSRAM (Pseudostatic RAM) - S27KL0642GABHI020 - S27KL0642GABHI020 - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Access Time 35 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Memory - 27HC256L-90/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 90 ns
Density 256 kbits
View Details