SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 13.75ns 78-FBGA (9x10.5)
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 13.75 ns 78-FBGA (9x10.5)
IC DRAM 4GBIT PARALLEL 78FBGA
IC DRAM 4GBIT PARALLEL 78FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT41K512M8RH-125M:ETR-ND | MT41K512M8RH-125 M:E TR | MT41K512M8RH-125 M:E TR | MT41K512M8RH-125 M:E TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 78-TFBGA | BGA; 78-TFBGA | BGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 0degC ~ 95degC (TC) |