IC DRAM 2GBIT PAR 78FBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 533 MHz 13.125 ns 78-FBGA (9x11.5)
IC DRAM 2GBIT PARALLEL 78FBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT41K512M4HX-187E:D | MT41K512M4HX-187E:D | MT41K512M4HX-187E:D |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 533 MHz | ||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |
| Supply Voltage | Surface Mount | 1.283V ~ 1.45V |