Micron Technology, Inc. Memory MT44K32M18RB-093F:B TR

Description
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 7.5ns 168-BGA (13.5x13.5)
Request a Quote Datasheet
Description
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 7.5ns 168-BGA (13.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT44K32M18RB-093F:BTR-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 7.5ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (32M x 18) Parallel 1.066GHz 7.5ns 168-BGA (13.5x13.5)

Buy Now Datasheet
DRAM Memory IC 576Mbit Parallel 1.066 GHz 7.5 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 1.066 GHz 7.5 ns 168-BGA (13.5x13.5)

Buy Now
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT44K32M18RB-093F:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K32M18RB-093F:B TR
Integrated Circuits (ICs) - Memory - Memory MT44K32M18RB-093F:B TR
IC DRAM 576MBIT PAR 168BGA

IC DRAM 576MBIT PAR 168BGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT44K32M18RB-093F:BTR-ND MT44K32M18RB-093F:B TR MT44K32M18RB-093F:B TR MT44K32M18RB-093F:B TR
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 576000 kbits 576000 kbits 576000 kbits 576000 kbits
Package Type 168-TBGA BGA; 168-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details