Micron Technology, Inc. Memory MT41K256M16TW-107 IT:P

Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41K256M16TW-107IT:P-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
Memory - DDR - MT41K256M16TW-107 IT:P -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K256M16TW-107 IT:P
Memory - DDR - MT41K256M16TW-107 IT:P
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory >> DDR SDRAM MT41K256M16TW-107 IT:P
FBGA-96 DDR SDRAM ROHS

FBGA-96 DDR SDRAM ROHS

Supplier's Site Datasheet
Dram, 256M X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH8027 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH8027
Dram, 256M X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH8027
DRAM, 256M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 256M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
Dram, 256M X 16Bit, -40 To 95Deg C Rohs Compliant Micron - 77AJ8709 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 16Bit, -40 To 95Deg C Rohs Compliant Micron
77AJ8709
Dram, 256M X 16Bit, -40 To 95Deg C Rohs Compliant Micron 77AJ8709
DRAM, 256M X 16BIT, -40 TO 95DEG C ROHS COMPLIANT: YES

DRAM, 256M X 16BIT, -40 TO 95DEG C ROHS COMPLIANT: YES

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41K256M16TW-107IT:P-ND MT41K256M16TW-107 IT:P MT41K256M16TW-107 IT:P 80AH8027 77AJ8709 MT41K256M16TW-107 IT:P MT41K256M16TW-107 IT:P
Product Name Memory Memory - DDR - MT41K256M16TW-107 IT:P Memory Memory >> DDR SDRAM Dram, 256M X 16Bit, -40 To 95Deg C; Dram Type Micron Dram, 256M X 16Bit, -40 To 95Deg C Rohs Compliant Micron Memory Memory
Memory Category DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA 96-TFBGA BGA TFBGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details