Micron Technology, Inc. Memory - DDR - MT42L64M64D2MC-3 IT:A MT42L64M64D2MC-3 IT:A

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT42L64M64D2MC-3 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT42L64M64D2MC-3 IT:A
Memory - DDR - MT42L64M64D2MC-3 IT:A
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT42L64M64D2MC-3 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L64M64D2MC-3 IT:A
Memory IC and Storage Component 774-MT42L64M64D2MC-3 IT:A
IC DRAM 4GBIT PARALLEL 240FBGA Product overview: MT42L64M64D2MC-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2MC-3 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 240FBGA Product overview: MT42L64M64D2MC-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M64D2MC-3 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 4GBIT PARALLEL 240FBGA

IC DRAM 4GBIT PARALLEL 240FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L64M64D2MC-3 IT:A
Integrated Circuits (ICs) - Memory - Memory MT42L64M64D2MC-3 IT:A
IC DRAM 4GBIT PARALLEL 240FBGA

IC DRAM 4GBIT PARALLEL 240FBGA

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 240-FBGA (14x14)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 333 MHz 240-FBGA (14x14)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L64M64D2MC-3 IT:A MT42L64M64D2MC-3 IT:A MT42L64M64D2MC-3 IT:A MT42L64M64D2MC-3 IT:A
Product Name Memory - DDR - MT42L64M64D2MC-3 IT:A Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type BGA; Bulk BGA BGA; 240-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details