Micron Technology, Inc. Memory MT42L32M32D2AC-25 AAT:A

Description
SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-FBGA (10x11.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-FBGA (10x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT42L32M32D2AC-25AAT:A-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 400MHz 134-FBGA (10x11.5)

Buy Now Datasheet
Memory - SDRAM - MT42L32M32D2AC-25 AAT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L32M32D2AC-25 AAT:A
Memory - SDRAM - MT42L32M32D2AC-25 AAT:A
Manufacturer: Micron Technology Inc. Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TC) Features: SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 400 MHz 134-FBGA (10x11.5) Package: Tray Package: 134-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT42L32M32 Categories: Integrated Circuits (ICs) Case / Package: 134-FBGA (10x11.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Micron Technology Inc.
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 1Gb (32M x 32) Parallel 400 MHz 134-FBGA (10x11.5)
Package: Tray
Package: 134-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT42L32M32
Categories: Integrated Circuits (ICs)
Case / Package: 134-FBGA (10x11.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L32M32D2AC-25 AAT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L32M32D2AC-25 AAT:A
Memory IC and Storage Component 774-MT42L32M32D2AC-25 AAT:A
IC DRAM 1GBIT PARALLEL 134FBGA Product overview: MT42L32M32D2AC-25 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M32D2AC-2 5 AAT:A can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 134FBGA Product overview: MT42L32M32D2AC-25 AAT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L32M32D2AC-25 AAT:A can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-FBGA (10x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT42L32M32D2AC-25 AAT:A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L32M32D2AC-25 AAT:A
Integrated Circuits (ICs) - Memory - Memory MT42L32M32D2AC-25 AAT:A
IC DRAM 1GBIT PARALLEL 134FBGA

IC DRAM 1GBIT PARALLEL 134FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 134FBGA

IC DRAM 1GBIT PARALLEL 134FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT42L32M32D2AC-25AAT:A-ND 774-MT42L32M32D2AC-25 AAT:A MT42L32M32D2AC-25 AAT:A MT42L32M32D2AC-25 AAT:A MT42L32M32D2AC-25 AAT:A
Product Name Memory Memory - SDRAM - MT42L32M32D2AC-25 AAT:A Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 134-VFBGA BGA; 134-FBGA (10x11.5) BGA; Tray BGA; 134-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 520966231016 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-25B/YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 64 kbits
View Details