Micron Technology, Inc. Memory IC and Storage Component MT44K16M36RB-093E:B

Description
IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-093E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-093 E:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-093E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-093 E:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT44K16M36RB-093E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT44K16M36RB-093E:B
Memory IC and Storage Component 774-MT44K16M36RB-093E:B
IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-093E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-093 E:B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-093E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-093E:B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT44K16M36RB-093E:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (16M x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (16M x 36) Parallel 1.066GHz 8ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Memory - SDRAM - MT44K16M36RB-093E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT44K16M36RB-093E:B
Memory - SDRAM - MT44K16M36RB-093E:B
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet
Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron - 80AH8068 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron
80AH8068
Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron 80AH8068
DRAM, 16M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:16M x 36bit; Clock Frequency:1.066GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:937ps RoHS Compliant: Yes

DRAM, 16M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:16M x 36bit; Clock Frequency:1.066GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:937ps RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K16M36RB-093E:B
Integrated Circuits (ICs) - Memory - Memory MT44K16M36RB-093E:B
IC DRAM 576MBIT PAR 168BGA

IC DRAM 576MBIT PAR 168BGA

Supplier's Site
Memory - MT44K16M36RB-093E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 1.066 GHz 8 ns 168-BGA (13.5x13.5)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT44K16M36RB-093E:B MT44K16M36RB-093E:B-ND MT44K16M36RB-093E:B 80AH8068 MT44K16M36RB-093E:B MT44K16M36RB-093E:B
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT44K16M36RB-093E:B Memory Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 8 ns 8 ns 0.9370 ns 8 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 576000 kbits 576000 kbits 576000 kbits 576000 kbits 576000 kbits 576000 kbits
Number of Words 1000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28276189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details