Micron Technology, Inc. Memory MT41J64M16JT-15E IT:G

Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 96-FBGA (8x14)
Request a Quote
Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 96-FBGA (8x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT41J64M16JT-15E IT:G is a DDR3 SDRAM memory IC with a capacity of 1 Gbit, organized as 8 Meg x 16 x 8 banks. It operates at a voltage of 1.5V ±0.075V and features a differential bidirectional data strobe along with a fixed burst length of 8 and burst chop of 4. The device supports a clock frequency range of 300,Äì800 MHz and offers various CAS latency options from 5 to 11, allowing flexibility in performance tuning. This memory IC is packaged in a 96-ball FBGA format, measuring 9mm x 15.5mm, and is suitable for both commercial and industrial temperature ranges. It includes on-die termination for data, strobe, and mask signals, and supports self-refresh modes with specific refresh timing based on temperature conditions. The part is designed for applications requiring reliable and efficient memory performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The MT41J64M16JT-15E IT:G is a DDR3 SDRAM memory IC with a capacity of 1 Gbit, organized as 8 Meg x 16 x 8 banks. It operates at a voltage of 1.5V ±0.075V and features a differential bidirectional data strobe along with a fixed burst length of 8 and burst chop of 4. The device supports a clock frequency range of 300,Äì800 MHz and offers various CAS latency options from 5 to 11, allowing flexibility in performance tuning. This memory IC is packaged in a 96-ball FBGA format, measuring 9mm x 15.5mm, and is suitable for both commercial and industrial temperature ranges. It includes on-die termination for data, strobe, and mask signals, and supports self-refresh modes with specific refresh timing based on temperature conditions. The part is designed for applications requiring reliable and efficient memory performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Memory - MT41J64M16JT-15EIT:G-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 96-FBGA (8x14)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J64M16JT-15E IT:G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J64M16JT-15E IT:G
Memory IC and Storage Component 774-MT41J64M16JT-15E IT:G
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41J64M16JT-15E IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J64M16JT-15E IT:G can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96FBGA Product overview: MT41J64M16JT-15E IT:G from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J64M16JT-15E IT:G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT41J64M16JT-15E IT:G -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J64M16JT-15E IT:G
Memory - SDRAM - MT41J64M16JT-15E IT:G
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 667MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TC)
Case / Package: 96-FBGA (8x14)
Supply Voltage - Operating: 1.425 V to 1.575 V
Memory Format: DRAM
Max Frequency: 667MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 96-FBGA (8x14)

SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41J64M16JT-15E IT:G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MT41J64M16JT-15E IT:G
Integrated Circuits (ICs) - Memory - Memory MT41J64M16JT-15E IT:G
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT41J64M16JT-15EIT:G-ND 774-MT41J64M16JT-15E IT:G MT41J64M16JT-15E IT:G MT41J64M16JT-15E IT:G MT41J64M16JT-15E IT:G MT41J64M16JT-15E IT:G
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT41J64M16JT-15E IT:G Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Tray BGA; 96-FBGA (8x14) BGA; 96-TFBGA 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details