Micron Technology, Inc. Memory IC and Storage Component MT41K512M8RH-107:E

Description
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8RH-107:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8RH-107 :E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8RH-107:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8RH-107 :E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41K512M8RH-107:E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K512M8RH-107:E
Memory IC and Storage Component 774-MT41K512M8RH-107:E
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8RH-107:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8RH-107 :E can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 78FBGA Product overview: MT41K512M8RH-107:E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K512M8RH-107:E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT41K512M8RH-107:E-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (9x10.5)

SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 933MHz 20ns 78-FBGA (9x10.5)

Buy Now Datasheet
Memory - SDRAM - MT41K512M8RH-107:E -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K512M8RH-107:E
Memory - SDRAM - MT41K512M8RH-107:E
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 20ns Categories: Integrated Circuits Supplier Device Package: 78-FBGA (9x10.5) Status: Obsolete Temperature Range - Operating: 0°C ~ 95°C Memory Format: DRAM Clock Frequency: 933MHz Memory Interface: Parallel Manufacturer Package: 78-TFBGA Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: MT41K512M8 Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 78-FBGA (9x10.5)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 78-TFBGA
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: MT41K512M8
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.283V ~ 1.45V

Buy Now
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K512M8RH-107:E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K512M8RH-107:E
Integrated Circuits (ICs) - Memory - Memory MT41K512M8RH-107:E
IC DRAM 4GBIT PAR 78FBGA

IC DRAM 4GBIT PAR 78FBGA

Supplier's Site
Memory - MT41K512M8RH-107:E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (9x10.5)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 78-FBGA (9x10.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K512M8RH-107:E MT41K512M8RH-107:E-ND MT41K512M8RH-107:E MT41K512M8RH-107:E MT41K512M8RH-107:E
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT41K512M8RH-107:E Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; Tray 78-TFBGA BGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 2437530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details