Micron Technology, Inc. Memory IC and Storage Component MT41K256M8DA-125 AAT:K

Description
IC DRAM 2GBIT PARALLEL 78FBGA Product overview: MT41K256M8DA-125 AAT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-125 AAT:K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 78FBGA Product overview: MT41K256M8DA-125 AAT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-125 AAT:K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT41K256M8DA-125 AAT:K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K256M8DA-125 AAT:K
Memory IC and Storage Component 774-MT41K256M8DA-125 AAT:K
IC DRAM 2GBIT PARALLEL 78FBGA Product overview: MT41K256M8DA-125 AAT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-125 AAT:K can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 78FBGA Product overview: MT41K256M8DA-125 AAT:K from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K256M8DA-125 AAT:K can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT41K256M8DA-125 AAT:K -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K256M8DA-125 AAT:K
Memory - DDR - MT41K256M8DA-125 AAT:K
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory - 557-1758-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 13.75ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 13.75ns 78-FBGA (8x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K256M8DA-125 AAT:K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K256M8DA-125 AAT:K
Integrated Circuits (ICs) - Memory - Memory MT41K256M8DA-125 AAT:K
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site
Dram, 256M X 8Bit, -40 To 105Deg C; Dram Type Micron - 80AH8032 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 256M X 8Bit, -40 To 105Deg C; Dram Type Micron
80AH8032
Dram, 256M X 8Bit, -40 To 105Deg C; Dram Type Micron 80AH8032
DRAM, 256M X 8BIT, -40 TO 105DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:800MHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.25ns RoHS Compliant: Yes

DRAM, 256M X 8BIT, -40 TO 105DEG C; DRAM Type:DDR3; DRAM Density:2Gbit; DRAM Memory Configuration:256M x 8bit; Clock Frequency:800MHz; Memory Case Style:FBGA; No. of Pins:78Pins; Supply Voltage Nom:1.35V; Access Time:1.25ns RoHS Compliant: Yes

Supplier's Site
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 78-FBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 13.75 ns 78-FBGA (8x10.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K256M8DA-125 AAT:K 557-1758-ND MT41K256M8DA-125 AAT:K 80AH8032 MT41K256M8DA-125 AAT:K MT41K256M8DA-125 AAT:K MT41K256M8DA-125 AAT:K
Product Name Memory IC and Storage Component Memory - DDR - MT41K256M8DA-125 AAT:K Memory Integrated Circuits (ICs) - Memory - Memory Dram, 256M X 8Bit, -40 To 105Deg C; Dram Type Micron Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM; DRAM Chip
Access Time 13.75 ns 1.25 ns 13.75 ns 13.75 ns 13.75 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; Tray 78-TFBGA FBGA 78-TFBGA BGA; 78-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details