Micron Technology, Inc. Memory IC and Storage Component MT42L256M32D2LK-18 WT:A TR

Description
IC DRAM 8GBIT PAR 216FBGA Product overview: MT42L256M32D2LK-18 WT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M32D2LK- 18 WT:A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 8GBIT PAR 216FBGA Product overview: MT42L256M32D2LK-18 WT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M32D2LK- 18 WT:A TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT42L256M32D2LK-18 WT:A TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L256M32D2LK-18 WT:A TR
Memory IC and Storage Component 774-MT42L256M32D2LK-18 WT:A TR
IC DRAM 8GBIT PAR 216FBGA Product overview: MT42L256M32D2LK-18 WT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M32D2LK- 18 WT:A TR can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PAR 216FBGA Product overview: MT42L256M32D2LK-18 WT:A TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L256M32D2LK-18 WT:A TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT42L256M32D2LK-18 WT:A TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L256M32D2LK-18 WT:A TR
Memory - SDRAM - MT42L256M32D2LK-18 WT:A TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 8Gb (256M x 32) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TC) Case / Package: 216-FBGA (12x12) Supply Voltage - Operating: 1.14 V to 1.3 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 8Gb (256M x 32)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TC)
Case / Package: 216-FBGA (12x12)
Supply Voltage - Operating: 1.14 V to 1.3 V
Memory Format: DRAM
Max Frequency: 533MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 216-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 216-FBGA (12x12)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L256M32D2LK-18 WT:A TR
Integrated Circuits (ICs) - Memory - Memory MT42L256M32D2LK-18 WT:A TR
IC DRAM 8GBIT PAR 216FBGA

IC DRAM 8GBIT PAR 216FBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 216FBGA

IC DRAM 8GBIT PARALLEL 216FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L256M32D2LK-18 WT:A TR MT42L256M32D2LK-18 WT:A TR MT42L256M32D2LK-18 WT:A TR MT42L256M32D2LK-18 WT:A TR
Product Name Memory IC and Storage Component Memory - SDRAM - MT42L256M32D2LK-18 WT:A TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tape & Reel (TR) BGA; 216-FBGA (12x12) BGA; 216-WFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details