Micron Technology, Inc. Memory - DDR - MT42L64M32D2HE-18 IT:D MT42L64M32D2HE-18 IT:D

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT42L64M32D2HE-18 IT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT42L64M32D2HE-18 IT:D
Memory - DDR - MT42L64M32D2HE-18 IT:D
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT42L64M32D2HE-18 IT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L64M32D2HE-18 IT:D
Memory IC and Storage Component 774-MT42L64M32D2HE-18 IT:D
IC DRAM 2GBIT PARALLEL 134VFBGA Product overview: MT42L64M32D2HE-18 IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M32D2HE-1 8 IT:D can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 134VFBGA Product overview: MT42L64M32D2HE-18 IT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M32D2HE-18 IT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 134VFBGA

IC DRAM 2GBIT PARALLEL 134VFBGA

Supplier's Site
Integrated Circuits (ICs) - Memory MT42L64M32D2HE-18 IT:D
IC DRAM 2GBIT PARALLEL 134VFBGA

IC DRAM 2GBIT PARALLEL 134VFBGA

Supplier's Site
Dram, 64M X 32Bit, -40 To 85Deg C; Dram Type Micron - 80AH8066 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 32Bit, -40 To 85Deg C; Dram Type Micron
80AH8066
Dram, 64M X 32Bit, -40 To 85Deg C; Dram Type Micron 80AH8066
DRAM, 64M X 32BIT, -40 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:2Gbit; DRAM Memory Configuration:64M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes

DRAM, 64M X 32BIT, -40 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:2Gbit; DRAM Memory Configuration:64M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 533 MHz 134-VFBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 533 MHz 134-VFBGA (10x11.5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L64M32D2HE-18 IT:D MT42L64M32D2HE-18 IT:D MT42L64M32D2HE-18 IT:D 80AH8066 MT42L64M32D2HE-18 IT:D
Product Name Memory - DDR - MT42L64M32D2HE-18 IT:D Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Dram, 64M X 32Bit, -40 To 85Deg C; Dram Type Micron Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip
Cycle Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 32 bits
Package Type BGA; Tray BGA VFBGA BGA; 134-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details