Micron Technology, Inc. Memory - DDR - MT41K64M16TW-107 XIT:J MT41K64M16TW-107 XIT:J

Description
Series: * Categories: Memory
Request a Quote Datasheet
Description
Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - MT41K64M16TW-107 XIT:J -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT41K64M16TW-107 XIT:J
Memory - DDR - MT41K64M16TW-107 XIT:J
Series: * Categories: Memory

Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-MT41K64M16TW-107 XIT:J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K64M16TW-107 XIT:J
Memory IC and Storage Component 774-MT41K64M16TW-107 XIT:J
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 XIT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 XIT:J can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16TW-107 XIT:J from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16TW-107 XIT:J can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT41K64M16TW-107XIT:J-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x14)

Buy Now Datasheet
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-FBGA (8x14)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT41K64M16TW-107 XIT:J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K64M16TW-107 XIT:J
Integrated Circuits (ICs) - Memory - Memory MT41K64M16TW-107 XIT:J
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site
Dram, 64M X 16Bit, -40 To 95Deg C; Dram Type Micron - 80AH8054 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 64M X 16Bit, -40 To 95Deg C; Dram Type Micron
80AH8054
Dram, 64M X 16Bit, -40 To 95Deg C; Dram Type Micron 80AH8054
DRAM, 64M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 64M X 16BIT, -40 TO 95DEG C; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:933MHz; Memory Case Style:TFBGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K64M16TW-107 XIT:J MT41K64M16TW-107XIT:J-ND MT41K64M16TW-107 XIT:J MT41K64M16TW-107 XIT:J MT41K64M16TW-107 XIT:J MT41K64M16TW-107 XIT:J 80AH8054
Product Name Memory - DDR - MT41K64M16TW-107 XIT:J Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Dram, 64M X 16Bit, -40 To 95Deg C; Dram Type Micron
Memory Category Volatile; DRAM Chip DRAM Chip SDRAM - DDR3L; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 1.07 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Density 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits 1000000 kbits
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Controllers - BQ2201SNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details