Micron Technology, Inc. Memory IC and Storage Component MT44K16M36RB-107E:B

Description
IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-107E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-107 E:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-107E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-107 E:B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT44K16M36RB-107E:B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT44K16M36RB-107E:B
Memory IC and Storage Component 774-MT44K16M36RB-107E:B
IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-107E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-107 E:B can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PAR 168BGA Product overview: MT44K16M36RB-107E:B from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT44K16M36RB-107E:B can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - MT44K16M36RB-107E:B-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (16M x 36) Parallel 933MHz 8ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mb (16M x 36) Parallel 933MHz 8ns 168-BGA (13.5x13.5)

Buy Now Datasheet
Memory - SDRAM - MT44K16M36RB-107E:B -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT44K16M36RB-107E:B
Memory - SDRAM - MT44K16M36RB-107E:B
Manufacturer: Micron Technology Inc. Operating Temperature Range: 0°C ~ 95°C (TC) Features: DRAM Memory IC 576Mb (16M x 36) Parallel 933 MHz 8 ns 168-BGA (13.5x13.5) Package: 168-TBGA Package: Tray Mounting: Surface Mount Family Name: MT44K16M36 Categories: Integrated Circuits (ICs) Case / Package: 168-BGA (13.5x13.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0032

Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: DRAM Memory IC 576Mb (16M x 36) Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)
Package: 168-TBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT44K16M36
Categories: Integrated Circuits (ICs)
Case / Package: 168-BGA (13.5x13.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1190
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032

Buy Now Datasheet
Memory - MT44K16M36RB-107E:B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DRAM Memory IC 576Mbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)

DRAM Memory IC 576Mbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)

Buy Now
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet
Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron - 80AH8070 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron
80AH8070
Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron 80AH8070
DRAM, 16M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:16M x 36bit; Clock Frequency:1.066GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

DRAM, 16M X 36BIT, 0 TO 95DEG C; DRAM Type:DDR; DRAM Density:576Mbit; DRAM Memory Configuration:16M x 36bit; Clock Frequency:1.066GHz; Memory Case Style:BGA; No. of Pins:168Pins; Supply Voltage Nom:1.35V; Access Time:1.07ns RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT44K16M36RB-107E:B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT44K16M36RB-107E:B
Integrated Circuits (ICs) - Memory - Memory MT44K16M36RB-107E:B
IC DRAM 576MBIT PAR 168BGA

IC DRAM 576MBIT PAR 168BGA

Supplier's Site
IC DRAM 576MBIT PARALLEL 168BGA

IC DRAM 576MBIT PARALLEL 168BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT44K16M36RB-107E:B MT44K16M36RB-107E:B-ND MT44K16M36RB-107E:B MT44K16M36RB-107E:B 80AH8070 MT44K16M36RB-107E:B MT44K16M36RB-107E:B
Product Name Memory IC and Storage Component Memory Memory - SDRAM - MT44K16M36RB-107E:B Memory Memory Dram, 16M X 36Bit, 0 To 95Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 8 ns 8 ns 8 ns 1.07 ns 8 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Address Bus Width 36 bits
Package Type BGA; Tray 168-TBGA BGA; 168-BGA (13.5x13.5) BGA; 168-TBGA 168-TBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 28037126 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details