Micron Technology, Inc. Memory - SDRAM - MT42L64M32D1KL-3 IT:A MT42L64M32D1KL-3 IT:A

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C (TC) Package: 168-WFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR2 Operating Supply Voltage: 1.14 V ~ 1.3 V Memory Type: Volatile Memory Size: 2Gb (64M x 32) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 333MHz Memory Interface: Parallel Manufacturer Package: 168-FBGA (12x12) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C (TC) Package: 168-WFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR2 Operating Supply Voltage: 1.14 V ~ 1.3 V Memory Type: Volatile Memory Size: 2Gb (64M x 32) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 333MHz Memory Interface: Parallel Manufacturer Package: 168-FBGA (12x12) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT42L64M32D1KL-3 IT:A -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT42L64M32D1KL-3 IT:A
Memory - SDRAM - MT42L64M32D1KL-3 IT:A
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -25°C ~ 85°C (TC) Package: 168-WFBGA Mounting: SMD Technology: SDRAM - Mobile LPDDR2 Operating Supply Voltage: 1.14 V ~ 1.3 V Memory Type: Volatile Memory Size: 2Gb (64M x 32) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 333MHz Memory Interface: Parallel Manufacturer Package: 168-FBGA (12x12) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -25°C ~ 85°C (TC)
Package: 168-WFBGA
Mounting: SMD
Technology: SDRAM - Mobile LPDDR2
Operating Supply Voltage: 1.14 V ~ 1.3 V
Memory Type: Volatile
Memory Size: 2Gb (64M x 32)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 333MHz
Memory Interface: Parallel
Manufacturer Package: 168-FBGA (12x12)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Memory IC and Storage Component - 774-MT42L64M32D1KL-3 IT:A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT42L64M32D1KL-3 IT:A
Memory IC and Storage Component 774-MT42L64M32D1KL-3 IT:A
IC DRAM 2GBIT PARALLEL 168FBGA Product overview: MT42L64M32D1KL-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M32D1KL-3 IT:A can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 168FBGA Product overview: MT42L64M32D1KL-3 IT:A from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT42L64M32D1KL-3 IT:A can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 2GBIT PARALLEL 168FBGA

IC DRAM 2GBIT PARALLEL 168FBGA

Supplier's Site Datasheet
SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 333 MHz 168-FBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 333 MHz 168-FBGA (12x12)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT42L64M32D1KL-3 IT:A
Integrated Circuits (ICs) - Memory - Memory MT42L64M32D1KL-3 IT:A
IC DRAM 2GBIT PARALLEL 168FBGA

IC DRAM 2GBIT PARALLEL 168FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT42L64M32D1KL-3 IT:A MT42L64M32D1KL-3 IT:A MT42L64M32D1KL-3 IT:A MT42L64M32D1KL-3 IT:A
Product Name Memory - SDRAM - MT42L64M32D1KL-3 IT:A Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Supply Voltage 1.14 V ~ 1.3 V 1.14V ~ 1.3V 1.14V ~ 1.3V -25degC ~ 85degC (TC)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821503VXF - 5962R1821503VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 2 k
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details