Micron Technology, Inc. Memory - SDRAM - MT41K64M16JT-15E:G TR MT41K64M16JT-15E:G TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 13.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 667MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 13.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 667MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41K64M16JT-15E:G TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41K64M16JT-15E:G TR
Memory - SDRAM - MT41K64M16JT-15E:G TR
Manufacturer: Micron Technology Inc. Packaging: Reel - TR Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 13.5ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 96-FBGA (8x14) Supply Voltage - Operating: 1.283 V to 1.45 V Memory Format: DRAM Max Frequency: 667MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 13.5ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 96-FBGA (8x14)
Supply Voltage - Operating: 1.283 V to 1.45 V
Memory Format: DRAM
Max Frequency: 667MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41K64M16JT-15E:G TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41K64M16JT-15E:G TR
Memory IC and Storage Component 774-MT41K64M16JT-15E:G TR
IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16JT-15E:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16JT-15E :G TR can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96FBGA Product overview: MT41K64M16JT-15E:G TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41K64M16JT-15E:G TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT41K64M16JT-15E:GTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 667MHz 13.5ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 667MHz 13.5ns 96-FBGA (8x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT41K64M16JT-15E:G TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41K64M16JT-15E:G TR
Integrated Circuits (ICs) - Memory - Memory MT41K64M16JT-15E:G TR
IC DRAM 1GBIT PAR 96FBGA

IC DRAM 1GBIT PAR 96FBGA

Supplier's Site
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 1Gbit Parallel 667 MHz 13.5 ns 96-FBGA (8x14)

SDRAM - DDR3L Memory IC 1Gbit Parallel 667 MHz 13.5 ns 96-FBGA (8x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41K64M16JT-15E:G TR MT41K64M16JT-15E:GTR-ND MT41K64M16JT-15E:G TR MT41K64M16JT-15E:G TR MT41K64M16JT-15E:G TR
Product Name Memory - SDRAM - MT41K64M16JT-15E:G TR Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 13.5 ns 13.5 ns 13.5 ns 13.5 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 96-FBGA (8x14) BGA; Tape & Reel (TR) 96-TFBGA BGA BGA; 96-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details