Micron Technology, Inc. Memory - SDRAM - MT41J512M8THD-15E:D MT41J512M8THD-15E:D

Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 13.5ns Family Name: MT41J512M8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (9x11.5) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 667MHz Alternative Parts (Cross-Reference): IS46TR85120A-15HBLA1 ; H5TC4G83MFR-H9I; H5TC4G83MFR-H9C; AS4C512M8D3L-12BIN; Introduction Date: July 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 13.5ns Family Name: MT41J512M8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (9x11.5) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 667MHz Alternative Parts (Cross-Reference): IS46TR85120A-15HBLA1 ; H5TC4G83MFR-H9I; H5TC4G83MFR-H9C; AS4C512M8D3L-12BIN; Introduction Date: July 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41J512M8THD-15E:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J512M8THD-15E:D
Memory - SDRAM - MT41J512M8THD-15E:D
Manufacturer: Micron Technology Inc. Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 13.5ns Family Name: MT41J512M8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 95°C (TC) Case / Package: 78-FBGA (9x11.5) Supply Voltage - Operating: 1.425 V to 1.575 V Memory Format: DRAM Max Frequency: 667MHz Alternative Parts (Cross-Reference): IS46TR85120A-15HBLA1 ; H5TC4G83MFR-H9I; H5TC4G83MFR-H9C; AS4C512M8D3L-12BIN; Introduction Date: July 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 13.5ns
Family Name: MT41J512M8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 95°C (TC)
Case / Package: 78-FBGA (9x11.5)
Supply Voltage - Operating: 1.425 V to 1.575 V
Memory Format: DRAM
Max Frequency: 667MHz
Alternative Parts (Cross-Reference): IS46TR85120A-15HBLA1; H5TC4G83MFR-H9I; H5TC4G83MFR-H9C; AS4C512M8D3L-12BIN;
Introduction Date: July 08, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J512M8THD-15E:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J512M8THD-15E:D
Memory IC and Storage Component 774-MT41J512M8THD-15E:D
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41J512M8THD-15E:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J512M8THD-15 E:D can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 78FBGA Product overview: MT41J512M8THD-15E:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J512M8THD-15E:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J512M8THD-15E:D
Integrated Circuits (ICs) - Memory - Memory MT41J512M8THD-15E:D
IC DRAM 4GBIT PAR 78FBGA

IC DRAM 4GBIT PAR 78FBGA

Supplier's Site
Memory - MT41J512M8THD-15E:D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 13.5 ns 78-FBGA (9x11.5)

SDRAM - DDR3 Memory IC 4Gbit Parallel 667 MHz 13.5 ns 78-FBGA (9x11.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41J512M8THD-15E:D MT41J512M8THD-15E:D MT41J512M8THD-15E:D MT41J512M8THD-15E:D
Product Name Memory - SDRAM - MT41J512M8THD-15E:D Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 13.5 ns 13.5 ns 13.5 ns 13.5 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type BGA; 78-FBGA (9x11.5) BGA; Tray BGA; 78-TFBGA
Supply Voltage 1.425 V ~ 1.575 V 1.425V ~ 1.575V Surface Mount 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details