IC DRAM 2GBIT PARALLEL 78FBGA Product overview: MT41J256M8HX-125:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M8HX-125
Manufacturer: Micron Technology Inc.
Packaging: Tray
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3
Operating Supply Voltage: 1.425 V ~ 1.575 V
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 13.75ns
Part Status: Obsolete(EOL)
Family Name: MT41J256M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Manufacturer Homepage: www.micron.com
Clock Frequency: 800MHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (9x11.5)
Alternative Parts (Cross-Reference): K4B2G0846B-HCK0; IS43TR82560A-15HBLI;
Introduction Date: July 08, 2002
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC DRAM 2GBIT PARALLEL 78FBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 13.75 ns 78-FBGA (9x11.5)
IC DRAM 2GBIT PARALLEL 78FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT41J256M8HX-125:D | MT41J256M8HX-125:D | MT41J256M8HX-125:D | MT41J256M8HX-125:D | |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - MT41J256M8HX-125:D | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 13.75 ns | 13.75 ns | 13.75 ns | 13.75 ns | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | BGA; Tray | BGA; 78-TFBGA |