RLDRAM 3 Memory IC 1.125Gb (32Mb x 36) Parallel 933MHz 8ns 168-BGA (13.5x13.5)
IC RLDRAM 1.125GBIT PAR 168BGA
IC DRAM 1.125GBIT PAR 168BGA
RLDRAM 3 Memory IC 1.125Gbit Parallel 933 MHz 8 ns 168-BGA (13.5x13.5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT44K32M36RB-107EIT:ATR-ND | MT44K32M36RB-107E IT:A TR | MT44K32M36RB-107E IT:A TR | MT44K32M36RB-107E IT:A TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 168-TBGA | BGA; 168-TBGA | ||
| Supply Voltage | 1.28V ~ 1.42V | Surface Mount | 1.28V ~ 1.42V |