Micron Technology, Inc. Memory - SDRAM - MT41J512M8RH-093:E TR MT41J512M8RH-093:E TR

Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 20ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1066MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x10.5) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 20ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1066MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x10.5) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41J512M8RH-093:E TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J512M8RH-093:E TR
Memory - SDRAM - MT41J512M8RH-093:E TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 20ns Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 1066MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x10.5) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3
Operating Supply Voltage: 1.425 V ~ 1.575 V
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 20ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 1066MHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (9x10.5)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J512M8RH-093:E TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J512M8RH-093:E TR
Memory IC and Storage Component 774-MT41J512M8RH-093:E TR
IC DRAM 4GBIT PAR 78FBGA Product overview: MT41J512M8RH-093:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J512M8RH-093 :E TR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 78FBGA Product overview: MT41J512M8RH-093:E TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J512M8RH-093:E TR can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - DDR3 Memory IC 4Gbit Parallel 1.066 GHz 20 ns 78-FBGA (9x10.5)

SDRAM - DDR3 Memory IC 4Gbit Parallel 1.066 GHz 20 ns 78-FBGA (9x10.5)

Buy Now
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J512M8RH-093:E TR
Integrated Circuits (ICs) - Memory - Memory MT41J512M8RH-093:E TR
IC DRAM 4GBIT PAR 78FBGA

IC DRAM 4GBIT PAR 78FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41J512M8RH-093:E TR MT41J512M8RH-093:E TR MT41J512M8RH-093:E TR MT41J512M8RH-093:E TR
Product Name Memory - SDRAM - MT41J512M8RH-093:E TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details