Micron Technology, Inc. Memory - SDRAM - MT41J256M8HX-15E AIT:D MT41J256M8HX-15E AIT:D

Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -40°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 13.5ns Part Status: Obsolete(EOL) Family Name: MT41J256M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x11.5) Alternative Parts (Cross-Reference): K4B2G0846B-HCH9000; K4B2G0846B-HCH9; W632GU8MB-15; W632GU8MB15I; Introduction Date: May 04, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -40°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 13.5ns Part Status: Obsolete(EOL) Family Name: MT41J256M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x11.5) Alternative Parts (Cross-Reference): K4B2G0846B-HCH9000; K4B2G0846B-HCH9; W632GU8MB-15; W632GU8MB15I; Introduction Date: May 04, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - MT41J256M8HX-15E AIT:D -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT41J256M8HX-15E AIT:D
Memory - SDRAM - MT41J256M8HX-15E AIT:D
Manufacturer: Micron Technology Inc. Packaging: Bulk Operating Temperature Range: -40°C ~ 95°C (TC) Package: 78-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 2Gb (256M x 8) Access Time: 13.5ns Part Status: Obsolete(EOL) Family Name: MT41J256M8 Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 667MHz Memory Interface: Parallel Manufacturer Package: 78-FBGA (9x11.5) Alternative Parts (Cross-Reference): K4B2G0846B-HCH9000; K4B2G0846B-HCH9; W632GU8MB-15; W632GU8MB15I; Introduction Date: May 04, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Bulk
Operating Temperature Range: -40°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3
Operating Supply Voltage: 1.425 V ~ 1.575 V
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 13.5ns
Part Status: Obsolete(EOL)
Family Name: MT41J256M8
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 667MHz
Memory Interface: Parallel
Manufacturer Package: 78-FBGA (9x11.5)
Alternative Parts (Cross-Reference): K4B2G0846B-HCH9000; K4B2G0846B-HCH9; W632GU8MB-15; W632GU8MB15I;
Introduction Date: May 04, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-MT41J256M8HX-15E AIT:D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT41J256M8HX-15E AIT:D
Memory IC and Storage Component 774-MT41J256M8HX-15E AIT:D
IC DRAM 2GBIT PAR 78FBGA Product overview: MT41J256M8HX-15E AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M8HX-15E AIT:D can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 78FBGA Product overview: MT41J256M8HX-15E AIT:D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT41J256M8HX-15E AIT:D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT41J256M8HX-15E AIT:D
Integrated Circuits (ICs) - Memory - Memory MT41J256M8HX-15E AIT:D
IC DRAM 2GBIT PAR 78FBGA

IC DRAM 2GBIT PAR 78FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 78FBGA

IC DRAM 2GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 13.5 ns 78-FBGA (9x11.5)

SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 13.5 ns 78-FBGA (9x11.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT41J256M8HX-15E AIT:D MT41J256M8HX-15E AIT:D MT41J256M8HX-15E AIT:D MT41J256M8HX-15E AIT:D
Product Name Memory - SDRAM - MT41J256M8HX-15E AIT:D Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 13.5 ns 13.5 ns 13.5 ns 13.5 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.425 V ~ 1.575 V 1.425V ~ 1.575V -40degC ~ 95degC (TC) 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details