IC SDRAM 4GBIT 1067MHZ 78BGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 1.066 GHz 20 ns 78-FBGA (8x10.5)
IC SDRAM 4GBIT 1067MHZ 78BGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT41K512M8DA-93:P TR | MT41K512M8DA-93:P TR | MT41K512M8DA-93:P TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 1066 MHz | ||
| Access Time | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |