TE Connectivity Datasheets for Wire and Cable Clips
Wire and cable clips are used to bundle, clip, guide, and protect wires and cables.
Wire and Cable Clips: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 11 - 14 MM [.433 - .551 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 14 - 16 MM [.551 - .629 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 4 - 7 MM [.157 - .275 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Primary Product Plating Material : Nickel Dimensions Compatible Cable Diameter Range : 9 - 12 MM [.354 - .472 INCH ] Housing Features Body... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.5 MM [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.51 MM [.453 INCH ] Product Length : 35.6 MM [1.401 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 28.58 MM [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 8.3 MM [.329 INCH ] Product Length : 31.7 MM [1.248 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.5 MM [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM [.703 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.9 MM [.704 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL... |