CABLE MARKERS, K-TYPE, LEGEND -, 4.2-7MM CABLE DIAMETER; Marker Type:Pre Printed; Legend:- (Minus); Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:10mm; Cable Diameter Min:4.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 25M0511 |
| Product Name | Cable Markers, K-Type, Legend -, 4.2-7Mm Cable Diameter; Marker Type Raychem Te Connectivity |