CABLE MARKER, Z13, 1, BROWN, PK100; Marker Type:Push On Pre Printed; Legend:1; Legend Colour:Black; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:5.7mm; Cable Diameter Min:3.4mm; Marker Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 25M4875 |
| Product Name | Cable Marker, Z13, 1, Brown, Pk100; Marker Type Raychem Te Connectivity |