CABLE MARKER, I, YELLOW, 4-10MM DIA; Marker Type:Pre Printed; Legend:I; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:10mm; Cable Diameter Min:4mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 25M0493 |
| Product Name | Cable Marker, I, Yellow, 4-10Mm Dia; Marker Type Raychem Te Connectivity |