CABLE MARKER; Marker Type:Thermal Transfer; Legend:-; Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:60mm x 120mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO (Polyolefin); Product Range:-; Colour:Yellow RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 58M1707 |
| Product Name | Cable Marker; Marker Type Raychem Te Connectivity |