Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
CABLE MARKER, E, SIZE12, 3, PK30; Marker Type:Snap On Pre Printed; Legend:3; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:6mm; Cable Diameter Min:4.5mm; Marker Material:PVC (Polyvinylchloride);
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD12W-3-ND | 39K5739 |
| Product Name | Markers | Cable Marker, E, Size12, 3, Pk30; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |