CABLE MARKER, E, SIZE6, -, PK30; Marker Type:Snap On Pre Printed; Legend:- (Minus); Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 39K3237 |
| Product Name | Cable Marker, E, Size6, -, Pk30; Marker Type Raychem Te Connectivity |