Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
WIRE LABELS&MARKERS STD03W-2
Win Source Part Number: 988796-STD03W-2
Category: Cables, Wires - Management>Markers
Series: STD
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Standard Package: 300
Material: Polyoxymethylene (POM), Halogen Free
Legend: 2
Cable Diameter: 0.075" ~ 0.104" (1.90mm ~ 2.65mm)
Temperature Range - Operating: -40°C ~ 106°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: -369880-000-SI,-3698
Base Product Number: STD03
CABLE MARKER, POM, 2.65MM DIA, WHITE; Marker Type:Snap On Pre Printed; Legend:2; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:2.65mm; Cable Diameter Min:1.9mm; Marker Material:POM RoHS Compliant: Yes
| DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD03W-2-ND | 1111-STD03W-2-ND | STD03W-2 | 38AC2414 |
| Product Name | Markers | Markers | Cables, Wires - Management - Markers | Cable Marker, Pom, 2.65Mm Dia, White; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |