CABLE MARKER, Z13, -, WHT, PK100; Marker Type:Push On Pre Printed; Legend:- (Minus); Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:5.7mm; Cable Diameter Min:3.4mm; Marker Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 39K3177 |
| Product Name | Cable Marker, Z13, -, Wht, Pk100; Marker Type Raychem Te Connectivity |