Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Win Source Part Number: 1176226-STD06W-1
Category: Cables, Wires - Management>Markers
Series: STD
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Standard Package: 300
Material: Polyoxymethylene (POM), Halogen Free
Legend: 1
Cable Diameter: 0.102" ~ 0.138" (2.60mm ~ 3.50mm)
Temperature Range - Operating: -40°C ~ 106°C
Alternative Parts (Cross-Reference): 712904-000; 712904000; STD06W-1.; STD06W1;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 712904-000
Base Product Number: STD06
CABLE MARKER, E, SIZE6, 1, PK30; Marker Type:Snap On Pre Printed; Legend:1; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride);
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD06W-1-ND | STD06W-1 | 39K5687 |
| Product Name | Markers | Cables, Wires - Management - Markers | Cable Marker, E, Size6, 1, Pk30; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |