"Wire Marker, Cable Tie 0.80"" W x 2.03"" L (20.3mm x 51.5mm) Yellow Polyolefin (PO), Irradiated"
CABLE MARKER, PO, 12.7MM X 50.8MM, YEL; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:12.7mm x 50.8mm; Cable Diameter Max:-; Cable Diameter Min:12.5mm; Marker Material:PO RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 484-CM-SCE-TP-1/2-6H-4-ND | 38AC0782 |
| Product Name | Markers | Cable Marker, Po, 12.7Mm X 50.8Mm, Yel; Marker Type Raychem Te Connectivity |
| Material | Polyolefin |