TE Connectivity Cable Marker, Pvc, 6Mm, Yellow; Marker Type Raychem Te Connectivity 13611405

Description
CABLE MARKER, PVC, 6MM, YELLOW; Marker Type:Pre Printed; Legend:5; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, PVC, 6MM, YELLOW; Marker Type:Pre Printed; Legend:5; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Pvc, 6Mm, Yellow; Marker Type Raychem Te Connectivity - 38AC2771 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Pvc, 6Mm, Yellow; Marker Type Raychem Te Connectivity
38AC2771
Cable Marker, Pvc, 6Mm, Yellow; Marker Type Raychem Te Connectivity 38AC2771
CABLE MARKER, PVC, 6MM, YELLOW; Marker Type:Pre Printed; Legend:5; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC RoHS Compliant: Yes

CABLE MARKER, PVC, 6MM, YELLOW; Marker Type:Pre Printed; Legend:5; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC2771
Product Name Cable Marker, Pvc, 6Mm, Yellow; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - WMC-- - NSI Industries LLC
NSI Industries LLC
Specs
Material Cloth; Vinyl Impregnated Cloth
View Details