CABLE MARKER, POM, 1.4MM DIA, WHITE; Marker Type:Snap On Pre Printed; Legend:0; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:1.4mm; Cable Diameter Min:1mm; Marker Material:POM (Polyoxymethylene); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC2412 |
| Product Name | Cable Marker, Pom, 1.4Mm Dia, White; Marker Type Raychem Te Connectivity |