TE Connectivity Cable Marker, E, Size15, 4, Pk50; Marker Type Raychem Te Connectivity STD15Y-4

Description
CABLE MARKER, E, SIZE15, 4, PK50; Marker Type:Snap On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:8.5mm; Cable Diameter Min:5.8mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, E, SIZE15, 4, PK50; Marker Type:Snap On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:8.5mm; Cable Diameter Min:5.8mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, E, Size15, 4, Pk50; Marker Type Raychem Te Connectivity - 39K5760 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, E, Size15, 4, Pk50; Marker Type Raychem Te Connectivity
39K5760
Cable Marker, E, Size15, 4, Pk50; Marker Type Raychem Te Connectivity 39K5760
CABLE MARKER, E, SIZE15, 4, PK50; Marker Type:Snap On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:8.5mm; Cable Diameter Min:5.8mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

CABLE MARKER, E, SIZE15, 4, PK50; Marker Type:Snap On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:8.5mm; Cable Diameter Min:5.8mm; Marker Material:PVC (Polyvinylchloride);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 39K5760
Product Name Cable Marker, E, Size15, 4, Pk50; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88174 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.500 inch (12.7 mm)
View Details