CABLE MARKERS, LEGEND 4, PVC, BLACK ON YELLOW, 2MM DIAMETER; Marker Type:Push On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2mm; Cable Diameter Min:1.5mm; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 01M9702 |
| Product Name | Cable Markers, Legend 4, Pvc, Black On Yellow, 2Mm Diameter; Marker Type Te Connectivity |