CABLE MARKER, 6, BLUE, PK1000; Marker Type:Push On Pre Printed; Legend:6; Legend Colour:Black; Marker Colour:Blue; Marker Dimensions:-; Cable Diameter Max:2mm; Cable Diameter Min:1.5mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 34AK0715 |
| Product Name | Cable Marker, 6, Blue, Pk1000; Marker Type Te Connectivity |