CABLE MARKERS, K-TYPE, 5, 4.2-10MM DIAMETER, REEL500; Marker Type:Pre Printed; Legend:5; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:10mm; Cable Diameter Min:4mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 20M0859 |
| Product Name | Cable Markers, K-Type, 5, 4.2-10Mm Diameter, Reel500; Marker Type Raychem Te Connectivity |