CABLE MARKER, PRE PRINTED, PVC, WHITE; Marker Type:Push On Pre Printed; Legend:5; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.2mm; Cable Diameter Min:2mm; Marker Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 94AC5395 |
| Product Name | Cable Marker, Pre Printed, Pvc, White; Marker Type Raychem Te Connectivity |