TE Connectivity Cable Marker, Z9, 4, Pk100; Marker Type Raychem Te Connectivity 6151404

Description
CABLE MARKER, Z9, 4, PK100; Marker Type:Push On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:4mm; Cable Diameter Min:2.5mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, Z9, 4, PK100; Marker Type:Push On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:4mm; Cable Diameter Min:2.5mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Z9, 4, Pk100; Marker Type Raychem Te Connectivity - 78R9118 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Z9, 4, Pk100; Marker Type Raychem Te Connectivity
78R9118
Cable Marker, Z9, 4, Pk100; Marker Type Raychem Te Connectivity 78R9118
CABLE MARKER, Z9, 4, PK100; Marker Type:Push On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:4mm; Cable Diameter Min:2.5mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes

CABLE MARKER, Z9, 4, PK100; Marker Type:Push On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:4mm; Cable Diameter Min:2.5mm; Marker Material:PVC (Polyvinylchloride); ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 78R9118
Product Name Cable Marker, Z9, 4, Pk100; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details