CABLE MARKER, PO, 52MM X 15MM, WHITE; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:52mm x 15mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO (Polyolefin); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC1248 |
| Product Name | Cable Marker, Po, 52Mm X 15Mm, White; Marker Type Raychem Te Connectivity |