TE Connectivity Cable Marker, High Voltage, Black On Yel; Marker Type Te Connectivity LBC-11017

Description
CABLE MARKER, HIGH VOLTAGE, BLACK ON YEL; Marker Type:Tie On Pre Printed Plate; Legend:Wysokie napi?cie; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PVC RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, HIGH VOLTAGE, BLACK ON YEL; Marker Type:Tie On Pre Printed Plate; Legend:Wysokie napi?cie; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, High Voltage, Black On Yel; Marker Type Te Connectivity - 72C2301 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, High Voltage, Black On Yel; Marker Type Te Connectivity
72C2301
Cable Marker, High Voltage, Black On Yel; Marker Type Te Connectivity 72C2301
CABLE MARKER, HIGH VOLTAGE, BLACK ON YEL; Marker Type:Tie On Pre Printed Plate; Legend:Wysokie napi?cie; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PVC RoHS Compliant: Yes

CABLE MARKER, HIGH VOLTAGE, BLACK ON YEL; Marker Type:Tie On Pre Printed Plate; Legend:Wysokie napi?cie; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 72C2301
Product Name Cable Marker, High Voltage, Black On Yel; Marker Type Te Connectivity
Wire & Cable Markers Tags
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2691877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.189 inch (4.8 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details