CABLE MARKER, E, SIZE6, N, PK30; Marker Type:Snap On Pre Printed; Legend:N; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 51AH9983 |
| Product Name | Cable Marker, E, Size6, N, Pk30; Marker Type Raychem Te Connectivity |