TE Connectivity Connector Strain Relief 182652-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.9 MM  [.704 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.9 MM  [.704 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 182652-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
182652-1
Connector Strain Relief 182652-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.9 MM  [.704 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 17.9 MM  [.704 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 1-3/8-18 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 23
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Clips & Clamps - 411444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
411444
Cable Clips & Clamps 411444
TE Connectivity 182652-1 Cable Clamp

TE Connectivity 182652-1 Cable Clamp

Supplier's Site
Circular Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity - 06WX0142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity
06WX0142
Circular Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity 06WX0142
CIRCULAR CABLE CLAMP, SIZE 23, THERMOPLASTIC; Connector Shell Size:23; Cable Diameter Max:17.9mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:CPC Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 23, THERMOPLASTIC; Connector Shell Size:23; Cable Diameter Max:17.9mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:CPC Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Strain Reliefs Wire and Cable Clips Strain Reliefs
Product Number 182652-1 411444 06WX0142
Product Name Connector Strain Relief Cable Clips & Clamps Circular Cable Clamp, Size 23, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Connector Strain Relief - 5748676-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details