"Wire Marker, Cable Tie 0.80"" W x 2.02"" L (20.3mm x 51.4mm) White Polyolefin (PO), Irradiated"
CABLE ID MARKERS; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:12.7mm x 50.8mm; Cable Diameter Max:-; Cable Diameter Min:12.5mm; Marker Material:PO (Polyolefin); Colour:White RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | A108780-ND | 41M0765 |
| Product Name | Markers | Cable Id Markers; Marker Type Te Connectivity |
| Material | Polyolefin |